Electrical Characteristics Typical Average Current (MAMP) : .5 Typical Operating Voltage (V) : 5
Operation/Applicatio
n Output Signal Details : Passive Analog Typical Signal Amplitude (MVV) : 0
Product Type Features Position Sensor Product Type : Magnetic Switch Sensor Sensor Package : TDFN2.5x2.5
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Sensing Range (KAMPM) : 1.4 - 2.3
Electrical Characteristics
- Typical Average Current (MAMP) : .5
- Typical Operating Voltage (V) : 5
Operation/Application
- Output Signal Details : Passive Analog
- Typical Signal Amplitude (MVV) : 0
Product Type Features
- Position Sensor Product Type : Magnetic Switch Sensor
- Sensor Package : TDFN2.5x2.5
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Sensing Range (KAMPM) : 1.4 - 2.3