Electrical Characteristics Typical Average Current (MAMP) : 3 Typical Operating Voltage (V) : 5
Operation/Applicatio
n Signal Output : Passive Analog Typical Signal Amplitude (MVV) : 10
Packaging Features Magnetic Sensor Package : SOT223
Product Type Features Magnetic Sensor Product Type : Magnetic Low Field Sensor
Usage Conditions Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Electrical Characteristics
- Typical Average Current (MAMP) : 3
- Typical Operating Voltage (V) : 5
Operation/Application
- Signal Output : Passive Analog
- Typical Signal Amplitude (MVV) : 10
Packaging Features
- Magnetic Sensor Package : SOT223
Product Type Features
- Magnetic Sensor Product Type : Magnetic Low Field Sensor
Usage Conditions
- Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]