Dimensions Product Height : 1.1 MM [.043 INCH ] Product Length : 23 MM [.905 INCH ] Product Width : 10.15 MM [.399 INCH ]
Product Type Features Mass Air Flow Sensor Product Type : Bidirectional Sensor Package : Hybrid
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Product Height : 1.1 MM [.043 INCH ] Product Length : 23 MM [.905 INCH ] Product Width : 10.15 MM [.399 INCH ]
Product Type Features Mass Air Flow Sensor Product Type : Bidirectional Sensor Package : Hybrid
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Dimensions Product Height : 1.1 MM [.043 INCH ] Product Length : 23 MM [.905 INCH ] Product Width : 10.15 MM [.399 INCH ]
Product Type Features Mass Air Flow Sensor Product Type : Bidirectional Sensor Package : Hybrid
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Dimensions
Product Height : 1.1 MM [.043 INCH ]
Product Length : 23 MM [.905 INCH ]
Product Width : 10.15 MM [.399 INCH ]
Product Type Features
Mass Air Flow Sensor Product Type : Bidirectional
Sensor Package : Hybrid
Usage Conditions
Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]