The FX2 relay is a slim-line, hermetically sealed signal relay with 2 form C bifurcated contacts, rated for 2 A switching current and 220 VDC/250 VAC maximum switching voltage. It features a single coil bistable magnetic system with a 5 VDC nominal coil voltage, consuming 100 mW power. The relay has a 15 mm × 7.3 mm footprint and is designed for through-hole mounting. It meets Telcordia GR-1089 and FCC Part 68 surge standards with up to 2900 V between open contacts and 6000 V between coil and contacts. Mechanical shock survival is rated at 1500 g, and it complies with IEC 61810 and RoHS/ELV standards. Environmental protection rating is IP67. Operating ambient temperature ranges from -40°C to +85°C.
Signal Relay, FX2 Series, Latching Single Coil, DPDT, Through Hole, 2 A, 5 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97K0386 |
| Product Name | Signal Relay, Fx2 Series, Latching Single Coil, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant Te Connectivity |
| Approvals | RoHS |