The FX2-D3226 is a signal relay with a 2 form C (2 CO) bifurcated contact arrangement, rated for 2A switching current and 220VDC/250VAC maximum switching voltage. It features a high-sensitive monostable coil rated at 12VDC, consuming 80mW power, with operate voltage limits of 8.40V to 33.40V and a release voltage of 1.20V. The relay is hermetically sealed (RT V), has a compact size of 15×7.3mm, and meets Telcordia GR-1089 and FCC Part 68 surge standards with up to 2900V between open contacts. It supports thermal shock survival up to 1500g, has a mechanical endurance of 100×10⁶ operations, and is rated for ambient temperatures from -40°C to +85°C. The device complies with EU RoHS, Chinese RoHS, REACH, and is rated IP67 for environmental protection. Packaging is in tubes of 50 or boxes of 1000. The relay uses through-hole mounting and has a solder terminal type.
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:FX2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; External Width:7.3mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97K0384 |
| Product Name | Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A; Coil Voltage Te Connectivity |
| Mounting | PCBoard; Through Hole |