The FX2 relay is a slim-line, hermetically sealed signal relay with 2 form C bifurcated contacts, rated for 2 A switching current and 220 VDC or 250 VAC max switching voltage. It offers high sensitivity with 80 mW coil power consumption for the high-sensitive monostable version, and operates at 5 VDC as specified by coil code 23. The relay has a footprint of 15.0 mm × 7.3 mm and is designed for through-hole mounting. It meets Telcordia GR-1089 and FCC Part 68 surge requirements, with up to 2900 V between open contacts and 6000 V between coil and contacts. The device supports ambient temperatures from -40°C to +85°C and is rated for 100 million mechanical operations. It complies with EU RoHS, China RoHS, REACH, and has an IP67 degree of protection.
Signal Relay, FX2 Series, Non Latching, DPDT, Through Hole, 2 A, 5 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97K0383 |
| Product Name | Signal Relay, Fx2 Series, Non Latching, Dpdt, Through Hole, 2 A, 5 Vdc Rohs Compliant Te Connectivity |
| Approvals | RoHS |