The FX2 relay is a slim-line, hermetically sealed signal relay with a 2-form C bifurcated contact arrangement, rated for 2 A switching current and 220 VDC/250 VAC. The 24 VDC monostable variant has a coil power of 140 mW and operates from -40°C to +85°C. It meets Telcordia GR-1089 and FCC Part 68 surge requirements with up to 2900 V between open contacts and 6000 V between coil and contacts. Dimensions are 15 x 7.3 mm for through-hole mounting. Contacts are PdRu with Au coverage, initial resistance is less than 70 mΩ, and mechanical endurance exceeds 100 million operations. It complies with EU RoHS, China RoHS, REACH, and halogen-free standards and is rated IP67 per IEC 60529.
Signal Relay, FX2 Series, Non Latching, DPDT, Through Hole, 2 A, 24 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97K0382 |
| Product Name | Signal Relay, Fx2 Series, Non Latching, Dpdt, Through Hole, 2 A, 24 Vdc Rohs Compliant Te Connectivity |
| Approvals | RoHS |