The FX2-D3202 is a signal relay with a 2 form C (DPDT) bifurcated contact arrangement, designed for switching up to 2 A at 220 VDC or 250 VAC. It features a 12 VDC monostable coil with a rated power consumption of 140 mW, operate voltage range of 8.40 VDC to 25.20 VDC, and release voltage of 1.20 VDC. The relay is hermetically sealed (RT V), measures 15 mm × 7.3 mm, and is mounted via through-hole technology. It meets Telcordia GR-1089 and FCC Part 68 surge standards with up to 2900 V between open contacts and 6000 V between coil and contacts. Electrical endurance is min. 5 × 10⁵ operations under resistive loads up to 60 W. It complies with EU RoHS, China RoHS, REACH, and has a degree of protection rated IP67. Operating ambient temperature ranges from -40°C to +85°C.
Signal Relay, FX2 Series, Non Latching, DPDT, Through Hole, 2 A, 12 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 97K0380 |
| Product Name | Signal Relay, Fx2 Series, Non Latching, Dpdt, Through Hole, 2 A, 12 Vdc Rohs Compliant Te Connectivity |
| Approvals | RoHS |