TE Connectivity Force Sensors FX1901-0001-0050-L

Description
Electrical Characteristics Full Scale Range (LBF) : 50 Supply Voltage Range (VDC) : 5 Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 50 Supply Voltage Range (VDC) : 5 Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - FX1901-0001-0050-L - TE Connectivity
Berwyn, PA, United States
Force Sensors
FX1901-0001-0050-L
Force Sensors FX1901-0001-0050-L
Electrical Characteristics Full Scale Range (LBF) : 50 Supply Voltage Range (VDC) : 5 Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 50
  • Supply Voltage Range (VDC) : 5

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±.05
  • Zero Shift in CTR (PCTFSDEGC) : ±.05

Product Type Features


  • Force Sensor Type : OEM Compression Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-1529-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-1529-ND
Force Sensors, Load Cells - Industrial 223-1529-ND
SENSOR FORCE 22.68KGF PUSHBUTTON

SENSOR FORCE 22.68KGF PUSHBUTTON

Buy Now Datasheet
Compression Load Cell, 50Lb, 5Vdc; Load Capacity Te Connectivity - 03AC1383 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 50Lb, 5Vdc; Load Capacity Te Connectivity
03AC1383
Compression Load Cell, 50Lb, 5Vdc; Load Capacity Te Connectivity 03AC1383
COMPRESSION LOAD CELL, 50LB, 5VDC; Load Capacity:50lb; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX19 Series RoHS Compliant: Yes

COMPRESSION LOAD CELL, 50LB, 5VDC; Load Capacity:50lb; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX19 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number FX1901-0001-0050-L 223-1529-ND 03AC1383
Product Name Force Sensors Force Sensors, Load Cells - Industrial Compression Load Cell, 50Lb, 5Vdc; Load Capacity Te Connectivity
Operating Temperature 32 to 122 F (0 to 50 C) 32 to 122 F (0 to 50 C) 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors, Load Cells - Industrial - 223-EFN30-1KN-C20033-ND - DigiKey
Specs
Force Rating 225 lbs (102 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
R-12590-15 RTD,CAP,EMB,D,P1000 ,385,.12% - 10210014-00 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Sensors - EFN30-100KN-C20004 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN21-1KN-S20005-ND - DigiKey
Specs
Force Rating 225 lbs (102 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details