TE Connectivity Power Relay, Spdt, 26.5Vdc, Chassis; Contact Configuration Te Connectivity FW5A1201S04

Description
POWER RELAY, SPDT, 26.5VDC, CHASSIS; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:5A; Product Range:FW5A Series; Relay Mounting:Chassis; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:PC Pin RoHS Compliant: No
Datasheet
Description
POWER RELAY, SPDT, 26.5VDC, CHASSIS; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:5A; Product Range:FW5A Series; Relay Mounting:Chassis; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:PC Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 26.5Vdc, Chassis; Contact Configuration Te Connectivity - 96K5683 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 26.5Vdc, Chassis; Contact Configuration Te Connectivity
96K5683
Power Relay, Spdt, 26.5Vdc, Chassis; Contact Configuration Te Connectivity 96K5683
POWER RELAY, SPDT, 26.5VDC, CHASSIS; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:5A; Product Range:FW5A Series; Relay Mounting:Chassis; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:PC Pin RoHS Compliant: No

POWER RELAY, SPDT, 26.5VDC, CHASSIS; Contact Configuration:DPDT; Coil Voltage:26.5VDC; Contact Current:5A; Product Range:FW5A Series; Relay Mounting:Chassis; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:PC Pin RoHS Compliant: No

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
FW5A1201S04
General Purpose Relays FW5A1201S04
General Purpose Relays 2020 FW5A RELAY

General Purpose Relays 2020 FW5A RELAY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 96K5683 FW5A1201S04
Product Name Power Relay, Spdt, 26.5Vdc, Chassis; Contact Configuration Te Connectivity General Purpose Relays
Features Latching
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1370307 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay module - 857-357 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers