Win Source Part Number: 1315122-FW1101G00
Category: Relays>Power Relays, Over 2 Amps
Series: FW, CII
Termination Style: Solder Hook
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Coil Resistance: 675 Ohms
Coil Current: 39.3 mA
Operate Time: 5 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 26.5VDC
Contact Rating (Current): 3 A
Switching Voltage: 115VAC, 28VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Chassis Mount
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 13.5 VDC
Must Release Voltage: 1.47 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: FW110
RoHS Status: RoHS non-compliant
FW1101G00=2020 FW RELAY
General Purpose Relays 2020 FW RELAY
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1315122-FW1101G00 | FW1101G00-ND | 95X3088 | FW1101G00 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Fw1101G00=2020 Fw Relay Cii Te Connectivity | General Purpose Relays |
| Resistance | 675 ohms | |||
| Mounting | PCBoard; Chassis Mount | Chassis Mount | ||
| Relay Type | General | General | ||
| Poles | Double Pole (DP) |