TE Connectivity Toggle Switches FTR0904

Description
TE Connectivity FTR0904 Toggle Switch
Request a Quote Datasheet
Description
TE Connectivity FTR0904 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 317049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
317049
Toggle Switches 317049
TE Connectivity FTR0904 Toggle Switch

TE Connectivity FTR0904 Toggle Switch

Supplier's Site
Toggle Switches - 1638525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
1638525
Toggle Switches 1638525
TE Connectivity FTR0904 Toggle Switch

TE Connectivity FTR0904 Toggle Switch

Supplier's Site
Toggle Switch, Dpdp, 6A, 125V; Switch Operation Te Connectivity - 25M9537 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdp, 6A, 125V; Switch Operation Te Connectivity
25M9537
Toggle Switch, Dpdp, 6A, 125V; Switch Operation Te Connectivity 25M9537
TOGGLE SWITCH, DPDP, 6A, 125V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH, DPDP, 6A, 125V; Switch Operation:On-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
FTR0904
Toggle Switches FTR0904
Toggle Switches DPDT (ON)-OFF-(ON) 6A PNL TOGGLE

Toggle Switches DPDT (ON)-OFF-(ON) 6A PNL TOGGLE

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
FTR0904
Switches - Toggle Switches FTR0904
Toggle Switch, DPDT, On-(on), 6A

Toggle Switch, DPDT, On-(on), 6A

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 317049 1638525 25M9537 FTR0904 FTR0904
Product Name Toggle Switches Toggle Switches Toggle Switch, Dpdp, 6A, 125V; Switch Operation Te Connectivity Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary On-(on)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw
Terminal Type Solder Terminals; Straight PC Pins; Solder Solder Terminals; Straight PC Pins; Solder Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1825137-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
NEMA 2 Pole Manual Starting Switch - 600-TEX5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details