TE Connectivity Toggle Switch,locking Lever,on-On,dpdt,6A; Switch Operation Te Connectivity FTN59

Description
TOGGLE SWITCH,LOCKING LEVER,ON-ON,DPDT,6A; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH,LOCKING LEVER,ON-ON,DPDT,6A; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch,locking Lever,on-On,dpdt,6A; Switch Operation Te Connectivity - 10M9913 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch,locking Lever,on-On,dpdt,6A; Switch Operation Te Connectivity
10M9913
Toggle Switch,locking Lever,on-On,dpdt,6A; Switch Operation Te Connectivity 10M9913
TOGGLE SWITCH,LOCKING LEVER,ON-ON,DPDT,6A; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH,LOCKING LEVER,ON-ON,DPDT,6A; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 10M9913
Product Name Toggle Switch,locking Lever,on-On,dpdt,6A; Switch Operation Te Connectivity
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2228266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Tactile 8-Way Mini Trim - T8-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Toggle - A12HH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details