TE Connectivity Toggle Switch, Dpdt, 6A, 125V; Switch Operation Te Connectivity FTN0904

Description
TOGGLE SWITCH, DPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, DPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Dpdt, 6A, 125V; Switch Operation Te Connectivity - 25M9534 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 6A, 125V; Switch Operation Te Connectivity
25M9534
Toggle Switch, Dpdt, 6A, 125V; Switch Operation Te Connectivity 25M9534
TOGGLE SWITCH, DPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
FTN0904
Toggle Switches FTN0904
Toggle Switches DPDT ON-ON 6 Amps Panel

Toggle Switches DPDT ON-ON 6 Amps Panel

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches
Product Number 25M9534 FTN0904
Product Name Toggle Switch, Dpdt, 6A, 125V; Switch Operation Te Connectivity Toggle Switches
Switch Type Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw; DPDT Double Pole, Double Throw
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 1-1825139-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
5 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 4732828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details