TE Connectivity Toggle Switches FTF0904

Description
TE Connectivity FTF0904 Toggle Switch
Request a Quote Datasheet
Description
TE Connectivity FTF0904 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 317162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
317162
Toggle Switches 317162
TE Connectivity FTF0904 Toggle Switch

TE Connectivity FTF0904 Toggle Switch

Supplier's Site
Toggle Switches - 317162A - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
317162A
Toggle Switches 317162A
1P on-(on) slv contact toggle sw, 6A BP

1P on-(on) slv contact toggle sw, 6A BP

Supplier's Site
Toggle Switch, Spdt, 6A, 250V; Switch Operation Te Connectivity - 25M9533 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 6A, 250V; Switch Operation Te Connectivity
25M9533
Toggle Switch, Spdt, 6A, 250V; Switch Operation Te Connectivity 25M9533
TOGGLE SWITCH, SPDT, 6A, 250V; Switch Operation:(On)-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 6A, 250V; Switch Operation:(On)-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
FTF0904
Switches - Toggle Switches FTF0904
Toggle Switch, SPDT, (on)-on, 6A

Toggle Switch, SPDT, (on)-on, 6A

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
FTF0904
Toggle Switches FTF0904
Toggle Switches SPDT ON-(ON) 6A PNL TOGGLE

Toggle Switches SPDT ON-(ON) 6A PNL TOGGLE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 317162 317162A 25M9533 FTF0904 FTF0904
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 6A, 250V; Switch Operation Te Connectivity Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Switch Function Momentary
Momentary Contact Switch Function Momentary (on)-on
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Through hole Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 4732828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details