TE Connectivity Toggle Switches FTE09G04

Description
Toggle Switches SPDT ON-OFF-ON 6A PNL TOGGLE
Datasheet
Description
Toggle Switches SPDT ON-OFF-ON 6A PNL TOGGLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
FTE09G04
Toggle Switches FTE09G04
Toggle Switches SPDT ON-OFF-ON 6A PNL TOGGLE

Toggle Switches SPDT ON-OFF-ON 6A PNL TOGGLE

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
FTE09G04
Switches - Toggle Switches FTE09G04
Toggle Switch, SPDT, On-off-on,

Toggle Switch, SPDT, On-off-on,

Supplier's Site
Toggle Switch, Spdt, 20Vac, Panel; Switch Operation Alcoswitch Te Connectivity - 99X5342 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 20Vac, Panel; Switch Operation Alcoswitch Te Connectivity
99X5342
Toggle Switch, Spdt, 20Vac, Panel; Switch Operation Alcoswitch Te Connectivity 99X5342
TOGGLE SWITCH, SPDT, 20VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 20VAC, PANEL; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number FTE09G04 FTE09G04 99X5342
Product Name Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 20Vac, Panel; Switch Operation Alcoswitch Te Connectivity
Switch Type Toggle Toggle Toggle
Terminal Type Screw Terminals
Standards / Compliances RoHS RoHS
Current Rating 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Toggle Switch, Commercial Grade - 1012S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2493903-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off (On)
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Switch,Manual 277V Max - 600-TCA7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details