TE Connectivity Switches - Toggle Switches FTD09G04

Description
Toggle Switch, SPDT, On-on, 0.4A
Datasheet
Description
Toggle Switch, SPDT, On-on, 0.4A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Toggle Switches
FTD09G04
Switches - Toggle Switches FTD09G04
Toggle Switch, SPDT, On-on, 0.4A

Toggle Switch, SPDT, On-on, 0.4A

Supplier's Site
Toggle Switch, Spdt, 0.4 Va, 20 V; Switch Operation Te Connectivity - 25M9530 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4 Va, 20 V; Switch Operation Te Connectivity
25M9530
Toggle Switch, Spdt, 0.4 Va, 20 V; Switch Operation Te Connectivity 25M9530
TOGGLE SWITCH, SPDT, 0.4 VA, 20 V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4 VA, 20 V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
FTD09G04
Toggle Switches FTD09G04
Toggle Switches SPDT ON-ON 6 Amps Panel

Toggle Switches SPDT ON-ON 6 Amps Panel

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number FTD09G04 25M9530 FTD09G04
Product Name Switches - Toggle Switches Toggle Switch, Spdt, 0.4 Va, 20 V; Switch Operation Te Connectivity Toggle Switches
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Standards / Compliances RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Process Sealed Subminiature Toggle - A18JP-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Manual Starting Switch, Toggle Type - 600-TEX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers