TE Connectivity Toggle Switches FTD0904

Description
TE Connectivity FTD0904 Toggle Switch
Request a Quote Datasheet
Description
TE Connectivity FTD0904 Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 316973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
316973
Toggle Switches 316973
TE Connectivity FTD0904 Toggle Switch

TE Connectivity FTD0904 Toggle Switch

Supplier's Site
Toggle Switches - 316973A - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
316973A
Toggle Switches 316973A
1P on-on silver contact toggle sw,6A BP

1P on-on silver contact toggle sw,6A BP

Supplier's Site
Toggle Switch, Spdt, 6A, 125V; Switch Operation Te Connectivity - 91K9915 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 6A, 125V; Switch Operation Te Connectivity
91K9915
Toggle Switch, Spdt, 6A, 125V; Switch Operation Te Connectivity 91K9915
TOGGLE SWITCH, SPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 6A, 125V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
FTD0904
Toggle Switches FTD0904
Toggle Switches SPDT ON-ON 6 Amps Panel

Toggle Switches SPDT ON-ON 6 Amps Panel

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 316973 316973A 91K9915 FTD0904
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 6A, 125V; Switch Operation Te Connectivity Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Momentary Contact Switch Function Latching Latching
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals; Straight PC Pins; Solder Through hole Screw Terminals
Standards / Compliances RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Plus Center Pushbutton Mini Trim - T5 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 1 Pole Manual Starting Switch - 600-TQX216 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details