TE Connectivity Cable Assembly FST-23A-5

Description
FFC / FPC Jumper Cables 3 5 CONDUCTOR Product overview: FST-23A-5 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-FST-23A-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FFC / FPC Jumper Cables 3 5 CONDUCTOR Product overview: FST-23A-5 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-FST-23A-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 457-FST-23A-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
457-FST-23A-5
Cable Assembly 457-FST-23A-5
FFC / FPC Jumper Cables 3 5 CONDUCTOR Product overview: FST-23A-5 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-FST-23A-5 can be used for catalog matching and distributor lookup.

FFC / FPC Jumper Cables 3 5 CONDUCTOR Product overview: FST-23A-5 from TE Connectivity is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Flat Flex Ribbon Jumpers, Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 457-FST-23A-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flat Flex Ribbon Jumpers, Cables - A124953-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
A124953-ND
Flat Flex Ribbon Jumpers, Cables A124953-ND
"5 Position Flexstrip Cable 0.100"" (2.54mm) 3.000"" (76.20mm)"

"5 Position Flexstrip Cable 0.100"" (2.54mm) 3.000"" (76.20mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Flat Flex, Ribbon Jumper Cables - FST-23A-5
766621-FST-23A-5
Flat Flex, Ribbon Jumper Cables - FST-23A-5 766621-FST-23A-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 766621-FST-23A-5 Pitch: 0.100" (2.54mm) Length: 3.000" (76.20mm) Cable Type: Flexstrip Number of Conductors: 5 Family Name: FST Categories: Cable Assemblies Length - Exposed Ends: 0.125" (3.18mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 766621-FST-23A-5
Pitch: 0.100" (2.54mm)
Length: 3.000" (76.20mm)
Cable Type: Flexstrip
Number of Conductors: 5
Family Name: FST
Categories: Cable Assemblies
Length - Exposed Ends: 0.125" (3.18mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - FST-23A-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
FST-23A-5
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FST-23A-5
CABLE FLXSTRP 5POS 2.54MM 3"

CABLE FLXSTRP 5POS 2.54MM 3"

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 457-FST-23A-5 A124953-ND 766621-FST-23A-5 FST-23A-5
Product Name Cable Assembly Flat Flex Ribbon Jumpers, Cables Flat Flex, Ribbon Jumper Cables - FST-23A-5 Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
ZK2000-3132-3xxx | Sensor cable, PVC, 4 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/602-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers