TE Connectivity Flexstrip Jumper, 15 Conductor, 300V; Connector To Connector Te Connectivity FST-22A-15

Description
FLEXSTRIP JUMPER, 15 CONDUCTOR, 300V; Connector to Connector:Flex Strip to Flex Strip; No. of Positions:-; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:-; Product Range:-; Cable Length:0.077m RoHS Compliant: Yes
Datasheet
Description
FLEXSTRIP JUMPER, 15 CONDUCTOR, 300V; Connector to Connector:Flex Strip to Flex Strip; No. of Positions:-; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:-; Product Range:-; Cable Length:0.077m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexstrip Jumper, 15 Conductor, 300V; Connector To Connector Te Connectivity - 31M5046 - Newark, An Avnet Company
Chicago, IL, United States
Flexstrip Jumper, 15 Conductor, 300V; Connector To Connector Te Connectivity
31M5046
Flexstrip Jumper, 15 Conductor, 300V; Connector To Connector Te Connectivity 31M5046
FLEXSTRIP JUMPER, 15 CONDUCTOR, 300V; Connector to Connector:Flex Strip to Flex Strip; No. of Positions:-; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:-; Product Range:-; Cable Length:0.077m RoHS Compliant: Yes

FLEXSTRIP JUMPER, 15 CONDUCTOR, 300V; Connector to Connector:Flex Strip to Flex Strip; No. of Positions:-; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:-; Product Range:-; Cable Length:0.077m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31M5046
Product Name Flexstrip Jumper, 15 Conductor, 300V; Connector To Connector Te Connectivity
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Sensor Cord, M18 Plug-Free End, 50Ft Rohs Compliant Sensata/bei Sensors - 74AJ9834 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details