TE Connectivity Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FST-21A-9

Description
CABLE FLXSTRP 9POS 2.54MM 1"
Description
CABLE FLXSTRP 9POS 2.54MM 1"

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - FST-21A-9 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
FST-21A-9
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FST-21A-9
CABLE FLXSTRP 9POS 2.54MM 1"

CABLE FLXSTRP 9POS 2.54MM 1"

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Cable Assemblies
Product Number FST-21A-9
Product Name Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Length 0.0833 ft (0.2540 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
VNA Cable, 67.0 GHz, 36.0″ - VNAX-3FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3 ft (9.14 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details