TE Connectivity Through Hole Resistors FSQ5WR47J

Description
470 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Fusible, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet
Description
470 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Fusible, Moisture Resistant, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - FSQ5WR47J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
FSQ5WR47J-ND
Through Hole Resistors FSQ5WR47J-ND
470 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Fusible, Moisture Resistant, Safety Wirewound

470 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Fusible, Moisture Resistant, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number FSQ5WR47J-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers