TE Connectivity Ribbon Cable, 15Way, 4; No. Of Conductors Te Connectivity FSN-24A-15

Description
RIBBON CABLE, 15WAY, 4"; No. of Conductors:15; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:4"; Cable RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 15WAY, 4"; No. of Conductors:15; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:4"; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 15Way, 4; No. Of Conductors Te Connectivity - 31M5038 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 15Way, 4; No. Of Conductors Te Connectivity
31M5038
Ribbon Cable, 15Way, 4; No. Of Conductors Te Connectivity 31M5038
RIBBON CABLE, 15WAY, 4"; No. of Conductors:15; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:4"; Cable RoHS Compliant: Yes

RIBBON CABLE, 15WAY, 4"; No. of Conductors:15; Pitch Spacing:2.54mm; Jacket Material:Flame-Resistant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:4"; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31M5038
Product Name Ribbon Cable, 15Way, 4; No. Of Conductors Te Connectivity
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Modular Twisted Pair Cable Assemblies - 1-2322422-6 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 27.89 ft (85 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details