TE Connectivity Ribbon Cable, 30Way, 3; No. Of Conductors Te Connectivity FSN-23A-30

Description
RIBBON CABLE, 30WAY, 3"; No. of Conductors:30; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:3"; Cable RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 30WAY, 3"; No. of Conductors:30; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:3"; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 30Way, 3; No. Of Conductors Te Connectivity - 31M5036 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 30Way, 3; No. Of Conductors Te Connectivity
31M5036
Ribbon Cable, 30Way, 3; No. Of Conductors Te Connectivity 31M5036
RIBBON CABLE, 30WAY, 3"; No. of Conductors:30; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:3"; Cable RoHS Compliant: Yes

RIBBON CABLE, 30WAY, 3"; No. of Conductors:30; Pitch Spacing:2.54mm; Jacket Material:Flame-Resistant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:3"; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31M5036
Product Name Ribbon Cable, 30Way, 3; No. Of Conductors Te Connectivity
Cable Length 0.2500 ft (0.7620 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Twisted Pair Cable - 142939-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Armored Test Cable, 40.0 GHz, 24.0″ - KBL-2FT-LOW+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023060 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details