TE Connectivity Ribbon Cable, 15Way, 3; Reel Length (Metric) Te Connectivity FSN-23A-15

Description
RIBBON CABLE, 15WAY, 3"; Reel Length (Metric):-; No. of Conductors:15; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:3"; Cable Type:FlatRoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 15WAY, 3"; Reel Length (Metric):-; No. of Conductors:15; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:3"; Cable Type:FlatRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 15Way, 3; Reel Length (Metric) Te Connectivity - 31M5034 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 15Way, 3; Reel Length (Metric) Te Connectivity
31M5034
Ribbon Cable, 15Way, 3; Reel Length (Metric) Te Connectivity 31M5034
RIBBON CABLE, 15WAY, 3"; Reel Length (Metric):-; No. of Conductors:15; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:3"; Cable Type:FlatRoHS Compliant: Yes

RIBBON CABLE, 15WAY, 3"; Reel Length (Metric):-; No. of Conductors:15; Pitch Spacing:2.54mm; Jacket Material:Flame-Resistant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:3"; Cable Type:FlatRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31M5034
Product Name Ribbon Cable, 15Way, 3; Reel Length (Metric) Te Connectivity
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NE020 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details