TE Connectivity Printer Accessory/Component FSN-22A-20

Description
RIBBON CABLE, STRAIGHT PIN, 20 POS, 2; CONNECTOR TO CONNECTOR:FLEX STRIP TO FLEX STRIP; NO. OF POSITIONS:20POSITION S; CABLE LENGTH - IMPERIAL:2; CABLE LENGTH - METRIC:50.8MM; CONNECTOR PITCH:2.54MM; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
RIBBON CABLE, STRAIGHT PIN, 20 POS, 2; CONNECTOR TO CONNECTOR:FLEX STRIP TO FLEX STRIP; NO. OF POSITIONS:20POSITION S; CABLE LENGTH - IMPERIAL:2; CABLE LENGTH - METRIC:50.8MM; CONNECTOR PITCH:2.54MM; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Printer Accessory/Component - 15936966 - Radwell International
Willingboro, NJ, United States
Printer Accessory/Component
15936966
Printer Accessory/Component 15936966
RIBBON CABLE, STRAIGHT PIN, 20 POS, 2; CONNECTOR TO CONNECTOR:FLEX STRIP TO FLEX STRIP; NO. OF POSITIONS:20POSITION S; CABLE LENGTH - IMPERIAL:2; CABLE LENGTH - METRIC:50.8MM; CONNECTOR PITCH:2.54MM; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RIBBON CABLE, STRAIGHT PIN, 20 POS, 2; CONNECTOR TO CONNECTOR:FLEX STRIP TO FLEX STRIP; NO. OF POSITIONS:20POSITIONS; CABLE LENGTH - IMPERIAL:2; CABLE LENGTH - METRIC:50.8MM; CONNECTOR PITCH:2.54MM; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 15936966
Product Name Printer Accessory/Component
Unlock Full Specs
to access all available technical data

Similar Products