TE Connectivity Ribbon Cable, Straight Pin, 20 Pos, 2; Connector To Connector Te Connectivity FSN-22A-20

Description
RIBBON CABLE, STRAIGHT PIN, 20 POS, 2"; Connector to Connector:Flex Strip to Flex Strip; No. of Positions:20Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, STRAIGHT PIN, 20 POS, 2"; Connector to Connector:Flex Strip to Flex Strip; No. of Positions:20Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Straight Pin, 20 Pos, 2; Connector To Connector Te Connectivity - 31M5031 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Straight Pin, 20 Pos, 2; Connector To Connector Te Connectivity
31M5031
Ribbon Cable, Straight Pin, 20 Pos, 2; Connector To Connector Te Connectivity 31M5031
RIBBON CABLE, STRAIGHT PIN, 20 POS, 2"; Connector to Connector:Flex Strip to Flex Strip; No. of Positions:20Position s; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes

RIBBON CABLE, STRAIGHT PIN, 20 POS, 2"; Connector to Connector:Flex Strip to Flex Strip; No. of Positions:20Positions; Cable Length - Imperial:2"; Cable Length - Metric:50.8mm; Connector Pitch:2.54mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31M5031
Product Name Ribbon Cable, Straight Pin, 20 Pos, 2; Connector To Connector Te Connectivity
Cable Length 0.1667 ft (0.5080 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details