TE Connectivity Flat / Ribbon Cable; Connector To Connector Amp Te Connectivity FSN-22A-14

Description
Flat / Ribbon Cable; Connector to Connector:Flex Strip to Flex Strip; No. of Positions:-; Cable Length - Imperial:-; Cable Length - Metric:-; Connector Pitch:-; Product Range:-; Cable Length:0.051m; Connector Type A:Straight Pin RoHS Compliant: Yes
Description
Flat / Ribbon Cable; Connector to Connector:Flex Strip to Flex Strip; No. of Positions:-; Cable Length - Imperial:-; Cable Length - Metric:-; Connector Pitch:-; Product Range:-; Cable Length:0.051m; Connector Type A:Straight Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Flat / Ribbon Cable; Connector To Connector Amp Te Connectivity - 66F6505 - Newark, An Avnet Company
Chicago, IL, United States
Flat / Ribbon Cable; Connector To Connector Amp Te Connectivity
66F6505
Flat / Ribbon Cable; Connector To Connector Amp Te Connectivity 66F6505
Flat / Ribbon Cable; Connector to Connector:Flex Strip to Flex Strip; No. of Positions:-; Cable Length - Imperial:-; Cable Length - Metric:-; Connector Pitch:-; Product Range:-; Cable Length:0.051m; Connector Type A:Straight Pin RoHS Compliant: Yes

Flat / Ribbon Cable; Connector to Connector:Flex Strip to Flex Strip; No. of Positions:-; Cable Length - Imperial:-; Cable Length - Metric:-; Connector Pitch:-; Product Range:-; Cable Length:0.051m; Connector Type A:Straight Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 66F6505
Product Name Flat / Ribbon Cable; Connector To Connector Amp Te Connectivity
Cable Length 0.1673 ft (0.5100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-1474654-6 - Acme Chip Technology Co., Limited
Specs
Cable Length 0.1250 ft (0.3810 dm)
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details