RIBBON CABLE, 10WAY, 2; NO. OF CONDUCTORS:10; PITCH SPACING:2.54MM; JACKET MATERIAL:FLAME-RESIS
TANT META-ARAMID; JACKET COLOR:GREY; VOLTAGE RATING:300VAC; APPROVAL BODIES:UL; CABLE TYPE:FLAT (RIBBON); ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RIBBON CABLE, 10WAY, 2; NO. OF CONDUCTORS:10; PITCH SPACING:2.54MM; JACKET MATERIAL:FLAME-RESISTANT META-ARAMID; JACKET COLOR:GREY; VOLTAGE RATING:300VAC; APPROVAL BODIES:UL; CABLE TYPE:FLAT (RIBBON); ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY