TE Connectivity Ribbon Cable, 20Way, 1; Reel Length (Metric) Te Connectivity FSN-21A-20

Description
RIBBON CABLE, 20WAY, 1"; Reel Length (Metric):-; No. of Conductors:20; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:300V; Approval Bodies:UL; Cable RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 20WAY, 1"; Reel Length (Metric):-; No. of Conductors:20; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:300V; Approval Bodies:UL; Cable RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 20Way, 1; Reel Length (Metric) Te Connectivity - 31M5027 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 20Way, 1; Reel Length (Metric) Te Connectivity
31M5027
Ribbon Cable, 20Way, 1; Reel Length (Metric) Te Connectivity 31M5027
RIBBON CABLE, 20WAY, 1"; Reel Length (Metric):-; No. of Conductors:20; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:300V; Approval Bodies:UL; Cable RoHS Compliant: Yes

RIBBON CABLE, 20WAY, 1"; Reel Length (Metric):-; No. of Conductors:20; Pitch Spacing:2.54mm; Jacket Material:Flame-Resistant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:300V; Approval Bodies:UL; Cable RoHS Compliant: Yes

Supplier's Site Datasheet
Cable and Cable Assemblies - FSN-21A-20 - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FSN-21A-20
Cable and Cable Assemblies FSN-21A-20
FFC / FPC Jumper Cables 1" 20 CONDUCTOR .100 Nomex

FFC / FPC Jumper Cables 1" 20 CONDUCTOR .100 Nomex

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 31M5027 FSN-21A-20
Product Name Ribbon Cable, 20Way, 1; Reel Length (Metric) Te Connectivity Cable and Cable Assemblies
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL 26 AWG Cable Assembly, 300mm, twisted pair single-end, Screw-Lok - G125-MD11005M1-0300L - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Male-Male
Standards / Certifications RoHS
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details