FFC / FPC Jumper Cables 1" 15 CONDUCTOR .100 Nomex
RIBBON CABLE, 15WAY, 1"; Reel Length (Metric):-; No. of Conductors:15; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | FSN-21A-15 | 31M5026 |
| Product Name | Cable and Cable Assemblies | Ribbon Cable, 15Way, 1; Reel Length (Metric) Te Connectivity |
| Product Type | Cable and Cable Assemblies |