RIBBON CABLE, 20WAY, 1; REEL LENGTH (METRIC):-; NO. OF CONDUCTORS:20; PITCH SPACING:1.27MM; JACKET MATERIAL:FLAME-RESIS
TANT META-ARAMID; JACKET COLOUR:GREY; VOLTAGE RATING:200VAC; APPROVAL BODIES:UL; CABLE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RIBBON CABLE, 20WAY, 1; REEL LENGTH (METRIC):-; NO. OF CONDUCTORS:20; PITCH SPACING:1.27MM; JACKET MATERIAL:FLAME-RESISTANT META-ARAMID; JACKET COLOUR:GREY; VOLTAGE RATING:200VAC; APPROVAL BODIES:UL; CABLE ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY