TE Connectivity Flat Flex Ribbon Jumpers, Cables FSN-11A-20

Description
FSN-11A-20
Request a Quote Datasheet
Description
FSN-11A-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 17-FSN-11A-20-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
17-FSN-11A-20-ND
Flat Flex Ribbon Jumpers, Cables 17-FSN-11A-20-ND
FSN-11A-20

FSN-11A-20

Buy Now Datasheet
Cable and Cable Assemblies - FSN-11A-20 - ODG (Origin Data Global)
Shenzhen, China
Cable and Cable Assemblies
FSN-11A-20
Cable and Cable Assemblies FSN-11A-20
FFC / FPC Jumper Cables 1" 20 CONDUCTOR .050 Nomex

FFC / FPC Jumper Cables 1" 20 CONDUCTOR .050 Nomex

Supplier's Site Datasheet
Ribbon Cable, 20Way, 1; Reel Length (Metric) Te Connectivity - 95M4265 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 20Way, 1; Reel Length (Metric) Te Connectivity
95M4265
Ribbon Cable, 20Way, 1; Reel Length (Metric) Te Connectivity 95M4265
RIBBON CABLE, 20WAY, 1"; Reel Length (Metric):-; No. of Conductors:20; Pitch Spacing:1.27mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable RoHS Compliant: Yes

RIBBON CABLE, 20WAY, 1"; Reel Length (Metric):-; No. of Conductors:20; Pitch Spacing:1.27mm; Jacket Material:Flame-Resistant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 17-FSN-11A-20-ND FSN-11A-20 95M4265
Product Name Flat Flex Ribbon Jumpers, Cables Cable and Cable Assemblies Ribbon Cable, 20Way, 1; Reel Length (Metric) Te Connectivity
Product Type Cable and Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Cable - 115655-000 - TE Connectivity
Specs
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
2 suppliers
Stability Cables - SP-1-MF-12 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Plug socket with cable - KMV-1-24-10-LED - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Form B Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers