TE Connectivity Tactile Switches FSMRA6JH

Description
Tactile Switches Switches
Datasheet
Description
Tactile Switches Switches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
FSMRA6JH
Tactile Switches FSMRA6JH
Tactile Switches Switches

Tactile Switches Switches

Buy Now Datasheet
Switch, Tactile, Spno, R/a; Product Range Te Connectivity - 95M4256 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spno, R/a; Product Range Te Connectivity
95M4256
Switch, Tactile, Spno, R/a; Product Range Te Connectivity 95M4256
SWITCH, TACTILE, SPNO, R/A; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

SWITCH, TACTILE, SPNO, R/A; Product Range:FSMRAJ Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number FSMRA6JH 95M4256
Product Name Tactile Switches Switch, Tactile, Spno, R/a; Product Range Te Connectivity
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin Through Hole
Features RoHS RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-536 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Pushbutton Switches - 3-101-023-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
4 suppliers
22mm Twin Touch Metal Operators - 2ATF1-P2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-HG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers