TE Connectivity 6X6 Ill Tact Smt 160Gf Li Cold White Alcoswitch - Te Connectivity FSMIJM62AW04

Description
6X6 ILL TACT SMT 160GF LI COLD WHITE
Description
6X6 ILL TACT SMT 160GF LI COLD WHITE
Datasheet
Datasheet Summary
Powered by GS/AI

The 6X6 Illuminated Tactile Switch from TE Connectivity is designed for reliable operation in various board-mounted applications. It features an integrated LED indicator available in low and high intensity, with eight color options. The switch is rated for up to 500,000 electrical cycles, ensuring durability. It operates with a contact rating of 50 mA at 12 VDC and has a single pole with an OFF-(ON) function. The switch is compliant with RoHS and REACH directives, and its materials include stainless steel contacts and high-temperature thermoplastic for the actuator and case. This product is suitable for applications in industrial equipment, building automation, instrumentation, communication, and control equipment.

Datasheet Summary
Powered by GS/AI

The 6X6 Illuminated Tactile Switch from TE Connectivity is designed for reliable operation in various board-mounted applications. It features an integrated LED indicator available in low and high intensity, with eight color options. The switch is rated for up to 500,000 electrical cycles, ensuring durability. It operates with a contact rating of 50 mA at 12 VDC and has a single pole with an OFF-(ON) function. The switch is compliant with RoHS and REACH directives, and its materials include stainless steel contacts and high-temperature thermoplastic for the actuator and case. This product is suitable for applications in industrial equipment, building automation, instrumentation, communication, and control equipment.

Suppliers

Company
Product
Description
Supplier Links
6X6 Ill Tact Smt 160Gf Li Cold White Alcoswitch - Te Connectivity - 74AC9674 - Newark, An Avnet Company
Chicago, IL, United States
6X6 Ill Tact Smt 160Gf Li Cold White Alcoswitch - Te Connectivity
74AC9674
6X6 Ill Tact Smt 160Gf Li Cold White Alcoswitch - Te Connectivity 74AC9674
6X6 ILL TACT SMT 160GF LI COLD WHITE

6X6 ILL TACT SMT 160GF LI COLD WHITE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC9674
Product Name 6X6 Ill Tact Smt 160Gf Li Cold White Alcoswitch - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Strip Connector Off The Shelf - Type PreWired - A25000-006 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details