TE Connectivity Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity FSMCTA

Description
TACTILE SWITCH, SPST, 0.05A, 24V, SMD; Product Range:FSMCT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Description
TACTILE SWITCH, SPST, 0.05A, 24V, SMD; Product Range:FSMCT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity - 14H0889 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity
14H0889
Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity 14H0889
TACTILE SWITCH, SPST, 0.05A, 24V, SMD; Product Range:FSMCT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24V, SMD; Product Range:FSMCT Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 14H0889
Product Name Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-5 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Switch, Tactile, Spst-No, 50Ma, Smd; Product Range Omron Electronic Components - 89M6975 - Newark, An Avnet Company
Specs
Terminal Type Surface Mount Technology; Surface Mount
Features RoHS
Min. Actuating Force 0.3 lbs (0.1500 kg)
View Details