TE Connectivity ™ Connectors,Interconnects FSM8JRT

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Circuit: BCD Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Fixed Actuator Height off PCB, Vertical: 1.60mm Actuator Orientation: Side Actuated
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Circuit: BCD Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Fixed Actuator Height off PCB, Vertical: 1.60mm Actuator Orientation: Side Actuated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Circuit: BCD Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Fixed Actuator Height off PCB, Vertical: 1.60mm Actuator Orientation: Side Actuated

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Circuit: BCD
Switch Function: On-On
Contact Rating @ Voltage: 0.1A @ 16VAC/DC
Actuator Type: Flatted (3.17mm Dia)
Mounting Type: Fixed
Actuator Height off PCB, Vertical: 1.60mm
Actuator Orientation: Side Actuated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-109-602-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers