TE Connectivity Switch, Tactile Spst 50Ma, Smd Outside L, Full Reel; Product Range Alcoswitch Te Connectivity FSM4JSMATR.

Description
SWITCH, TACTILE SPST 50mA, SMD OUTSIDE L, FULL REEL; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE SPST 50mA, SMD OUTSIDE L, FULL REEL; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile Spst 50Ma, Smd Outside L, Full Reel; Product Range Alcoswitch Te Connectivity - 27AC5878 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst 50Ma, Smd Outside L, Full Reel; Product Range Alcoswitch Te Connectivity
27AC5878
Switch, Tactile Spst 50Ma, Smd Outside L, Full Reel; Product Range Alcoswitch Te Connectivity 27AC5878
SWITCH, TACTILE SPST 50mA, SMD OUTSIDE L, FULL REEL; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

SWITCH, TACTILE SPST 50mA, SMD OUTSIDE L, FULL REEL; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 27AC5878
Product Name Switch, Tactile Spst 50Ma, Smd Outside L, Full Reel; Product Range Alcoswitch Te Connectivity
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 1825955-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details