TE Connectivity Tactile Switch, Spst, 0.05A, 24V, Thd; Product Range Alcoswitch Te Connectivity FSM4JAH

Description
TACTILE SWITCH, SPST, 0.05A, 24V, THD; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, SPST, 0.05A, 24V, THD; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst, 0.05A, 24V, Thd; Product Range Alcoswitch Te Connectivity - 23R8460 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24V, Thd; Product Range Alcoswitch Te Connectivity
23R8460
Tactile Switch, Spst, 0.05A, 24V, Thd; Product Range Alcoswitch Te Connectivity 23R8460
TACTILE SWITCH, SPST, 0.05A, 24V, THD; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24V, THD; Product Range:FSMJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
FSM4JAH
Tactile Switches FSM4JAH
Tactile Switches TACTILE SWITCH 6MM HIGH

Tactile Switches TACTILE SWITCH 6MM HIGH

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 23R8460 FSM4JAH
Product Name Tactile Switch, Spst, 0.05A, 24V, Thd; Product Range Alcoswitch Te Connectivity Tactile Switches
Terminal Type Through Hole Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-927 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Twin Touch Metal Operators - 2ATF1-P2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push); Twin Touch
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-6002 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
7 suppliers