TE Connectivity ™ Connectors,Interconnects FSM2JSMLSTR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Circuit: SPST-NC (1 Form B) Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Fixed Actuator Height off PCB, Vertical: 4.00mm Actuator Orientation: Side Actuated
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Circuit: SPST-NC (1 Form B) Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Fixed Actuator Height off PCB, Vertical: 4.00mm Actuator Orientation: Side Actuated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Circuit: SPST-NC (1 Form B) Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Fixed Actuator Height off PCB, Vertical: 4.00mm Actuator Orientation: Side Actuated

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Circuit: SPST-NC (1 Form B)
Switch Function: On-On
Contact Rating @ Voltage: 0.1A @ 16VAC/DC
Actuator Type: Flatted (3.17mm Dia)
Mounting Type: Fixed
Actuator Height off PCB, Vertical: 4.00mm
Actuator Orientation: Side Actuated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products