TE Connectivity ™ Connectors,Interconnects FSM2JRT

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Circuit: SPST-NC (1 Form B) Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Fixed Actuator Height off PCB, Vertical: 4.00mm Actuator Orientation: Side Actuated

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Circuit: SPST-NC (1 Form B)
Contact Rating @ Voltage: 0.1A @ 16VAC/DC
Actuator Type: Flatted (3.17mm Dia)
Mounting Type: Fixed
Actuator Height off PCB, Vertical: 4.00mm
Actuator Orientation: Side Actuated

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number FSM2JRT
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products