TE Connectivity ™ Connectors,Interconnects FSM1LPATR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Circuit: BCD Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Fixed Actuator Height off PCB, Vertical: 5.20mm Actuator Orientation: Side Actuated Termination Style: Solder Outline: 5.00mm x 5.00mm Illumination: Non-Illuminated
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Circuit: BCD Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Fixed Actuator Height off PCB, Vertical: 5.20mm Actuator Orientation: Side Actuated Termination Style: Solder Outline: 5.00mm x 5.00mm Illumination: Non-Illuminated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Circuit: BCD Switch Function: On-On Contact Rating @ Voltage: 0.1A @ 16VAC/DC Actuator Type: Flatted (3.17mm Dia) Mounting Type: Fixed Actuator Height off PCB, Vertical: 5.20mm Actuator Orientation: Side Actuated Termination Style: Solder Outline: 5.00mm x 5.00mm Illumination: Non-Illuminated

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Circuit: BCD
Switch Function: On-On
Contact Rating @ Voltage: 0.1A @ 16VAC/DC
Actuator Type: Flatted (3.17mm Dia)
Mounting Type: Fixed
Actuator Height off PCB, Vertical: 5.20mm
Actuator Orientation: Side Actuated
Termination Style: Solder
Outline: 5.00mm x 5.00mm
Illumination: Non-Illuminated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products