TE Connectivity Tactile Switch, Spst, 50Ma, 24V, Smd; Product Range Alcoswitch Te Connectivity FSM1JMTR

Description
TACTILE SWITCH, SPST, 50mA, 24V, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:180gf; Switch Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, SPST, 50mA, 24V, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:180gf; Switch Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, Spst, 50Ma, 24V, Smd; Product Range Alcoswitch Te Connectivity - 23R8897 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 50Ma, 24V, Smd; Product Range Alcoswitch Te Connectivity
23R8897
Tactile Switch, Spst, 50Ma, 24V, Smd; Product Range Alcoswitch Te Connectivity 23R8897
TACTILE SWITCH, SPST, 50mA, 24V, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:180gf; Switch Terminals:SMD RoHS Compliant: Yes

TACTILE SWITCH, SPST, 50mA, 24V, SMD; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST; Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:180gf; Switch Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 23R8897
Product Name Tactile Switch, Spst, 50Ma, 24V, Smd; Product Range Alcoswitch Te Connectivity
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Surface Mount Technology; SMD
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-3100PM-B - Aratas America LLC
Specs
Switch Dimensions 1.2 x 3 x 3.2 mm
Terminal Type Surfece mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
6 suppliers