TE Connectivity ™ Tactile Switches FSM18JAAH

Description
Tactile Switches 6MM H/T NYLON 6/6 YW TACTILE SWITCH
Datasheet
Description
Tactile Switches 6MM H/T NYLON 6/6 YW TACTILE SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
FSM18JAAH
Tactile Switches FSM18JAAH
Tactile Switches 6MM H/T NYLON 6/6 YW TACTILE SWITCH

Tactile Switches 6MM H/T NYLON 6/6 YW TACTILE SWITCH

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number FSM18JAAH
Product Name Tactile Switches
Terminal Type Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGR/WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
30mm Key Selector Push Buttons - AK2-3PC-KD1 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-3125 - Aratas America LLC
Specs
Switch Dimensions 7.85 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
7 suppliers