TE Connectivity Tactile Switches FSM16JH

Description
Tactile Switches 6MM TACT SWITCH
Datasheet
Description
Tactile Switches 6MM TACT SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
FSM16JH
Tactile Switches FSM16JH
Tactile Switches 6MM TACT SWITCH

Tactile Switches 6MM TACT SWITCH

Buy Now Datasheet
Tactile Sw, Spst, 0.05A, 24Vdc, Solder; Product Range Alcoswitch Te Connectivity - 39AH1960 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Sw, Spst, 0.05A, 24Vdc, Solder; Product Range Alcoswitch Te Connectivity
39AH1960
Tactile Sw, Spst, 0.05A, 24Vdc, Solder; Product Range Alcoswitch Te Connectivity 39AH1960
TACTILE SW, SPST, 0.05A, 24VDC, SOLDER; Product Range:FSM Series; Illumination:Non Illuminated; SVHC:No SVHC (07-Jul-2017); Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:160gf; Switch Terminals RoHS Compliant: Yes

TACTILE SW, SPST, 0.05A, 24VDC, SOLDER; Product Range:FSM Series; Illumination:Non Illuminated; SVHC:No SVHC (07-Jul-2017); Contact Current Max:50mA; Contact Voltage DC Nom:24V; Operating Force:160gf; Switch Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number FSM16JH 39AH1960
Product Name Tactile Switches Tactile Sw, Spst, 0.05A, 24Vdc, Solder; Product Range Alcoswitch Te Connectivity
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-928 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-012 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - SW979-ND - DigiKey
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers