TE Connectivity ™ Tactile Switches FSM16JAAHX

Description
Tactile Switches 6MM HIGH TEMP TACT SWITCH
Datasheet
Description
Tactile Switches 6MM HIGH TEMP TACT SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
FSM16JAAHX
Tactile Switches FSM16JAAHX
Tactile Switches 6MM HIGH TEMP TACT SWITCH

Tactile Switches 6MM HIGH TEMP TACT SWITCH

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number FSM16JAAHX
Product Name Tactile Switches
Terminal Type Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Contact Blocks & Light Blocks - 7420782 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism Nc
Terminal Type Screw Terminals; Screw
View Details
2 suppliers
Membrane Switch Printmount Short Stroke 18mm - MCS 18 Print - SCHURTER Inc
Specs
Switch Function Momentary Contact
Features Is UL listed; RoHS
Max. Actuating Force 0.2 lbs (0.1020 kg)
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers