TE Connectivity ™ Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FSK-72.5KD-17

Description
Win Source Part Number: 1315403-FSK-72.5KD-1 7 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Pitch: 0.079" (2.00mm) Termination Style: Completely Exposed Wires on Both Sides, Staggered Package: Tray Length: 2.500" (63.50mm) Cable Type: Flexstrip Number of Conductors: 17 Length - Exposed Ends: 0.125" (3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity AMP Connectors Base Product Number: FSK
Request a Quote Datasheet
Description
Win Source Part Number: 1315403-FSK-72.5KD-1 7 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Pitch: 0.079" (2.00mm) Termination Style: Completely Exposed Wires on Both Sides, Staggered Package: Tray Length: 2.500" (63.50mm) Cable Type: Flexstrip Number of Conductors: 17 Length - Exposed Ends: 0.125" (3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity AMP Connectors Base Product Number: FSK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1315403-FSK-72.5KD-17
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1315403-FSK-72.5KD-17
Win Source Part Number: 1315403-FSK-72.5KD-1 7 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Pitch: 0.079" (2.00mm) Termination Style: Completely Exposed Wires on Both Sides, Staggered Package: Tray Length: 2.500" (63.50mm) Cable Type: Flexstrip Number of Conductors: 17 Length - Exposed Ends: 0.125" (3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity AMP Connectors Base Product Number: FSK

Win Source Part Number: 1315403-FSK-72.5KD-17
Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Pitch: 0.079" (2.00mm)
Termination Style: Completely Exposed Wires on Both Sides, Staggered
Package: Tray
Length: 2.500" (63.50mm)
Cable Type: Flexstrip
Number of Conductors: 17
Length - Exposed Ends: 0.125" (3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.49.3080
Mfr: TE Connectivity AMP Connectors
Base Product Number: FSK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1315403-FSK-72.5KD-17
Product Name Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/609-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers