TE Connectivity ™ Flat Flex Ribbon Jumpers, Cables FSK-21A-20

Description
"20 Position Flexstrip Cable 0.100"" (2.54mm) 1.000"" (25.40mm)"
Request a Quote Datasheet
Description
"20 Position Flexstrip Cable 0.100"" (2.54mm) 1.000"" (25.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - FSK-21A-20-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
FSK-21A-20-ND
Flat Flex Ribbon Jumpers, Cables FSK-21A-20-ND
"20 Position Flexstrip Cable 0.100"" (2.54mm) 1.000"" (25.40mm)"

"20 Position Flexstrip Cable 0.100"" (2.54mm) 1.000"" (25.40mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1315399-FSK-21A-20
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1315399-FSK-21A-20
Win Source Part Number: 1315399-FSK-21A-20 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Pitch: 0.100" (2.54mm) Package: Box Length: 1.000" (25.40mm) Cable Type: Flexstrip Number of Conductors: 20 Length - Exposed Ends: 0.125" (3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.42.9090 Mfr: TE Connectivity AMP Connectors Base Product Number: FSK

Win Source Part Number: 1315399-FSK-21A-20
Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Pitch: 0.100" (2.54mm)
Package: Box
Length: 1.000" (25.40mm)
Cable Type: Flexstrip
Number of Conductors: 20
Length - Exposed Ends: 0.125" (3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.42.9090
Mfr: TE Connectivity AMP Connectors
Base Product Number: FSK

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number FSK-21A-20-ND 1315399-FSK-21A-20
Product Name Flat Flex Ribbon Jumpers, Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details