TE Connectivity Force Sensors FS1901-0000-0500-G

Description
Electrical Characteristics Full Scale Range (NEWT) : 5 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 20 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 40 DEGC  [32 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (NEWT) : 5 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 20 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 40 DEGC  [32 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - FS1901-0000-0500-G - TE Connectivity
Berwyn, PA, United States
Force Sensors
FS1901-0000-0500-G
Force Sensors FS1901-0000-0500-G
Electrical Characteristics Full Scale Range (NEWT) : 5 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 20 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 40 DEGC  [32 - 104 DEGF ]

Electrical Characteristics


  • Full Scale Range (NEWT) : 5
  • Supply Voltage Range (VDC) : 5

Operation/Application


  • Output Signal Details : 20 mV/V

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±.05
  • Zero Shift in CTR (PCTFSDEGC) : ±.05

Product Type Features


  • Force Sensor Type : OEM Compression Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : 0 - 40 DEGC  [32 - 104 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-FS1901-0000-0500-G-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FS1901-0000-0500-G-ND
Force Sensors, Load Cells - Industrial 223-FS1901-0000-0500-G-ND
SENSOR FORCE 500GF BUTTON

SENSOR FORCE 500GF BUTTON

Buy Now Datasheet
Downers Grove, IL, United States
Force Sensors and Load Cells
FS1901-0000-0500-G
Force Sensors and Load Cells FS1901-0000-0500-G
FS19 Force Load Cell The FS19 load cell, with ranges from 350G to3000G, uses proven Microfused sensor technology derivedfrom demanding aerospace and automotive applicationswhich employs micro-machined piezoresistive strain gagesfused with high temperature glass to a high performancestainless steel force measuring flexure. This sensingtechnology eliminates age-sensitive organic epoxies usedin traditional load cell designs, providing excellent long termstability. This high sensitivity strain gage allows the load cellto produce 20 mv/V output with low strains and deflection,thus long endurance in the smallest package. The flexureis precisely machined to produce excellent consistencyfrom part to part. Typical applications range from medicaldevices to appliances and exercise equipment. Features Small size High sensitivity High overload Low deflection Long life Low cost Applications Infusion Pump Load Sensing Contact Sensing Weighing Household Appliances

FS19 Force Load Cell

The FS19 load cell, with ranges from 350G to3000G, uses proven Microfused sensor technology derivedfrom demanding aerospace and automotive applicationswhich employs micro-machined piezoresistive strain gagesfused with high temperature glass to a high performancestainless steel force measuring flexure. This sensingtechnology eliminates age-sensitive organic epoxies usedin traditional load cell designs, providing excellent long termstability. This high sensitivity strain gage allows the load cellto produce 20 mv/V output with low strains and deflection,thus long endurance in the smallest package. The flexureis precisely machined to produce excellent consistencyfrom part to part. Typical applications range from medicaldevices to appliances and exercise equipment.

Features

  • Small size
  • High sensitivity
  • High overload
  • Low deflection
  • Long life
  • Low cost

Applications

  • Infusion Pump
  • Load Sensing
  • Contact Sensing
  • Weighing
  • Household Appliances
Supplier's Site Datasheet
Force Load Cell, 20Mv/v, 500G, 5Vdc; Load Capacity Te Connectivity - 61AC4939 - Newark, An Avnet Company
Chicago, IL, United States
Force Load Cell, 20Mv/v, 500G, 5Vdc; Load Capacity Te Connectivity
61AC4939
Force Load Cell, 20Mv/v, 500G, 5Vdc; Load Capacity Te Connectivity 61AC4939
FORCE LOAD CELL, 20MV/V, 500G, 5VDC; Load Capacity:500g; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:40°C; Cell Output mV / V:20; Product Range:FS19 Series RoHS Compliant: Yes

FORCE LOAD CELL, 20MV/V, 500G, 5VDC; Load Capacity:500g; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:40°C; Cell Output mV / V:20; Product Range:FS19 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number FS1901-0000-0500-G 223-FS1901-0000-0500-G-ND FS1901-0000-0500-G 61AC4939
Product Name Force Sensors Force Sensors, Load Cells - Industrial Force Sensors and Load Cells Force Load Cell, 20Mv/v, 500G, 5Vdc; Load Capacity Te Connectivity
Operating Temperature 32 to 104 F (0 to 40 C) 32 to 104 F (0 to 40 C) 32 to 104 F (0 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors, Load Cells - Industrial - 223-EFN25-1.5KN-S20001-ND - DigiKey
Specs
Force Rating 337 lbs (153 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - EFN31-100N-C20002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - EXFTC-10KN-C20006 - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Force Sensors - 20007674-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details