TE Connectivity Resistors - Through Hole Resistors FRN50J10R/S

Description
Win Source Part Number: 1034903-FRN50J10R/S Category: Resistors>Through Hole Resistors Series: FRN, Neohm Features: Flame Proof, Fusible, Safety Package: Tape & Box (TB) Standard Package: 16,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm) Alternative Parts (Cross-Reference): CFR100J10R; FRN25J10R; CFR200J10R; CF12JT10R0; CFM12JT10R0; CF18JT10R01625879-2; FRN50J10RS; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1625879-2-ND,1625879 -2 Base Product Number: FRN50
Request a Quote Datasheet
Description
Win Source Part Number: 1034903-FRN50J10R/S Category: Resistors>Through Hole Resistors Series: FRN, Neohm Features: Flame Proof, Fusible, Safety Package: Tape & Box (TB) Standard Package: 16,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm) Alternative Parts (Cross-Reference): CFR100J10R; FRN25J10R; CFR200J10R; CF12JT10R0; CFM12JT10R0; CF18JT10R01625879-2; FRN50J10RS; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1625879-2-ND,1625879 -2 Base Product Number: FRN50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1034903-FRN50J10R/S
Resistors - Through Hole Resistors 1034903-FRN50J10R/S
Win Source Part Number: 1034903-FRN50J10R/S Category: Resistors>Through Hole Resistors Series: FRN, Neohm Features: Flame Proof, Fusible, Safety Package: Tape & Box (TB) Standard Package: 16,000 Tolerance: ±5% Temperature Coefficient: ±350ppm/°C Power (Watts): 0.5W, 1/2W Composition: Thin Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm) Alternative Parts (Cross-Reference): CFR100J10R; FRN25J10R; CFR200J10R; CF12JT10R0; CFM12JT10R0; CF18JT10R01625879-2; FRN50J10RS; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: Vendor Undefined HTSUS: 8533.21.0090 Mfr: TE Connectivity Passive Product Other Names: 1625879-2-ND,1625879 -2 Base Product Number: FRN50

Win Source Part Number: 1034903-FRN50J10R/S
Category: Resistors>Through Hole Resistors
Series: FRN, Neohm
Features: Flame Proof, Fusible, Safety
Package: Tape & Box (TB)
Standard Package: 16,000
Tolerance: ±5%
Temperature Coefficient: ±350ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.091" Dia x 0.248" L (2.30mm x 6.30mm)
Alternative Parts (Cross-Reference): CFR100J10R; FRN25J10R; CFR200J10R; CF12JT10R0; CFM12JT10R0; CF18JT10R01625879-2; FRN50J10RS;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: Vendor Undefined
HTSUS: 8533.21.0090
Mfr: TE Connectivity Passive Product
Other Names: 1625879-2-ND,1625879-2
Base Product Number: FRN50

Buy Now Datasheet
10 Ohm 0.5W Resistor - 53-FRN50J10R/S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 0.5W Resistor
53-FRN50J10R/S
10 Ohm 0.5W Resistor 53-FRN50J10R/S
Fusible Resistor, 10 Ohm, 5%, 0.5W, Thin Film, Axial Product overview: FRN50J10R/S from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FRN50J10R/S can be used for catalog matching and distributor lookup.

Fusible Resistor, 10 Ohm, 5%, 0.5W, Thin Film, Axial Product overview: FRN50J10R/S from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-FRN50J10R/S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Thin Film Resistor, Frn Series, 10 Ohm, 500 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity - 55T6338 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Thin Film Resistor, Frn Series, 10 Ohm, 500 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
55T6338
Through Hole Thin Film Resistor, Frn Series, 10 Ohm, 500 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity 55T6338
Through Hole Thin Film Resistor, FRN Series, 10 ohm, 500 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Through Hole Thin Film Resistor, FRN Series, 10 ohm, 500 mW, - 5%, 250 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1034903-FRN50J10R/S 53-FRN50J10R/S 55T6338
Product Name Resistors - Through Hole Resistors 10 Ohm 0.5W Resistor Through Hole Thin Film Resistor, Frn Series, 10 Ohm, 500 Mw, 5%, 250 V, Axial Leaded Rohs Compliant Neohm Te Connectivity
Technology / Construction MetalFilm; Thin Film (Chip) THIN FILM Thin Film (Chip)
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details